GGN22-P1=60 LBS 5.00" STROKE EF090A-02B W/CLIPS, BLKNIT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN22-060-I |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 5 inch (127 mm) |
| Extended Length | 15.25 inch (387 mm) |
| Maximum Force (P1) | 60 lbs (27.21 kg) |