Enhance the safety of processes with these dampening products. Available in adjustable force, fixed force and automatic locking types. Multiple force ratings and stroke lengths to choose from.
. GAS-162EF
| Reid Supply | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GAS-162EF |
| Product Name | Gas Spring |
| Dampening Method | Gas |
| Stroke | 3.15 inch (80.01 mm) |
| Extended Length | 9.6 inch (244 mm) |