Enhance the safety of processes with these dampening products. Available in adjustable force, fixed force and automatic locking types. Multiple force ratings and stroke lengths to choose from.
. GAS-135EF
| Reid Supply | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GAS-135EF |
| Product Name | Gas Spring |
| Dampening Method | Gas |
| Stroke | 7 inch (178 mm) |
| Extended Length | 19.63 inch (499 mm) |