Enhance the safety of processes with these dampening products. Available in adjustable force, fixed force and automatic locking types. Multiple force ratings and stroke lengths to choose from.
. GAS-111EF
| Reid Supply | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GAS-111EF |
| Product Name | Gas Spring |
| Dampening Method | Gas |
| Stroke | 5 inch (127 mm) |
| Extended Length | 15.25 inch (387 mm) |