Enhance the safety of processes with these dampening products. Available in adjustable force, fixed force and automatic locking types. Multiple force ratings and stroke lengths to choose from.
. GAS-7
| Reid Supply | |
|---|---|
| Product Category | Gas Springs |
| Product Number | 1046250 |
| Product Name | Gas Spring |
| Dampening Method | Gas |
| Features | Adjustable |
| Stroke | 11.34 inch (288 mm) |
| Extended Length | 25.2 inch (640 mm) |