Guangzhou Ascend Precision Machinery Co., Ltd. Vertical Liquid Nitrogen Automatic Dispensing System DS228

Description
DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer. Features and technical advantages: • High precision (as low as within 1%), high repeatability and reliability. • Fast speed and high production efficiency. • Automatic production operation. The system can be programmed for automatic operation. • The volume (volume) of the medicine beads can be adjusted by a micro pump. • Single-channel, dual-channel, or multi-channel options are available. • Unique design to facilitate the collection of freeze-dried beads. • Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications. • It can be equipped with a constant temperature bath for constant temperature storage of reagents • Can be equipped with a light-proof cabinet for the production of reagents to avoid light • Equipped with liquid nitrogen pump for mass production
Description
DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer. Features and technical advantages: • High precision (as low as within 1%), high repeatability and reliability. • Fast speed and high production efficiency. • Automatic production operation. The system can be programmed for automatic operation. • The volume (volume) of the medicine beads can be adjusted by a micro pump. • Single-channel, dual-channel, or multi-channel options are available. • Unique design to facilitate the collection of freeze-dried beads. • Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications. • It can be equipped with a constant temperature bath for constant temperature storage of reagents • Can be equipped with a light-proof cabinet for the production of reagents to avoid light • Equipped with liquid nitrogen pump for mass production

Suppliers

Company
Product
Description
Supplier Links
Vertical Liquid Nitrogen Automatic Dispensing System - DS228 - Guangzhou Ascend Precision Machinery Co., Ltd.
Panyu District, Guangzhou City, China
Vertical Liquid Nitrogen Automatic Dispensing System
DS228
Vertical Liquid Nitrogen Automatic Dispensing System DS228
DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer. Features and technical advantages: • High precision (as low as within 1%), high repeatability and reliability. • Fast speed and high production efficiency. • Automatic production operation. The system can be programmed for automatic operation. • The volume (volume) of the medicine beads can be adjusted by a micro pump. • Single-channel, dual-channel, or multi-channel options are available. • Unique design to facilitate the collection of freeze-dried beads. • Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications. • It can be equipped with a constant temperature bath for constant temperature storage of reagents • Can be equipped with a light-proof cabinet for the production of reagents to avoid light • Equipped with liquid nitrogen pump for mass production

DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer.

Features and technical advantages:

• High precision (as low as within 1%), high repeatability and reliability.

• Fast speed and high production efficiency.

• Automatic production operation. The system can be programmed for automatic operation.

• The volume (volume) of the medicine beads can be adjusted by a micro pump.

• Single-channel, dual-channel, or multi-channel options are available.

• Unique design to facilitate the collection of freeze-dried beads.

• Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications.

• It can be equipped with a constant temperature bath for constant temperature storage of reagents

• Can be equipped with a light-proof cabinet for the production of reagents to avoid light

• Equipped with liquid nitrogen pump for mass production

Supplier's Site

Technical Specifications

  Guangzhou Ascend Precision Machinery Co., Ltd.
Product Category Fluid Dispensing Equipment
Product Number DS228
Product Name Vertical Liquid Nitrogen Automatic Dispensing System
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details