Greenleaf Corporation Negative Triangle Insert TNGA-334

Description
Triangle geometry, screw on configuration
Description
Triangle geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Negative Triangle Insert - TNGA-334 - Greenleaf Corporation
Saegertown, PA, United States
Negative Triangle Insert
TNGA-334
Negative Triangle Insert TNGA-334
Triangle geometry, screw on configuration

Triangle geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number TNGA-334
Product Name Negative Triangle Insert
Application Milling; Turning
Shape Triangle
Tip Angle 60°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Reamer (TAR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide 55° Diamond Flat Top Insert - DNMA-434 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details