Greenleaf Corporation 35° Diamond Toolholder Style T

Description
35° diamond, negative rake, 27° 30' lead
Description
35° diamond, negative rake, 27° 30' lead

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Toolholder - Style T - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Toolholder
Style T
35° Diamond Toolholder Style T
35° diamond, negative rake, 27° 30' lead

35° diamond, negative rake, 27° 30' lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style T
Product Name 35° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Inch -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
Round Toolholder - Style D - Greenleaf Corporation
Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details