Greenleaf Corporation 35° Diamond Toolholder Style J

Description
35° diamond, negative rake, 3° reverse lead
Description
35° diamond, negative rake, 3° reverse lead

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Toolholder - Style J - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Toolholder
Style J
35° Diamond Toolholder Style J
35° diamond, negative rake, 3° reverse lead

35° diamond, negative rake, 3° reverse lead

Supplier's Site
60° Triangle Toolholder - Style J - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style J
60° Triangle Toolholder Style J
Triangle, negative rake, 3° reverse lead

Triangle, negative rake, 3° reverse lead

Supplier's Site
55° Diamond Negative Toolholder - Style J - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Negative Toolholder
Style J
55° Diamond Negative Toolholder Style J
55° diamond, negative rake, 3° reverse lead

55° diamond, negative rake, 3° reverse lead

Supplier's Site
55° Diamond Toolholder - Style J - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Toolholder
Style J
55° Diamond Toolholder Style J
55° diamond, negative rake, 3° reverse lead

55° diamond, negative rake, 3° reverse lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style J
Product Name 35° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Inch -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
90° Square Toolholder - Style K - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details