Greenleaf Corporation Triangle Negative Rake 0° Lead Style F for Ceramic Inserts

Description
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.
Description
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Suppliers

Company
Product
Description
Supplier Links
Triangle Negative Rake 0° Lead - Style F for Ceramic Inserts - Greenleaf Corporation
Saegertown, PA, United States
Triangle Negative Rake 0° Lead
Style F for Ceramic Inserts
Triangle Negative Rake 0° Lead Style F for Ceramic Inserts
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Boring Bars for Ceramic Inserts

Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach.
Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Supplier's Site
Triangle Positive Rake 0° Lead - Style F for Ceramic Inserts - Greenleaf Corporation
Saegertown, PA, United States
Triangle Positive Rake 0° Lead
Style F for Ceramic Inserts
Triangle Positive Rake 0° Lead Style F for Ceramic Inserts
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Boring Bars for Ceramic Inserts

Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach.
Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Supplier's Site
Heavy Metal Shank 80° Diamond Pos. Rake 0° Lead - Style F for Ceramic Inserts - Greenleaf Corporation
Saegertown, PA, United States
Heavy Metal Shank 80° Diamond Pos. Rake 0° Lead
Style F for Ceramic Inserts
Heavy Metal Shank 80° Diamond Pos. Rake 0° Lead Style F for Ceramic Inserts
Boring Bars for Ceramic Inserts Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach. Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Boring Bars for Ceramic Inserts

Greenleaf industry-standard boring tools feature industry common, multi-lock hardware components and are available in a wide variety of styles for all common insert geometries. Most styles incorporate “through-the-bar” coolant feed with adjustable outlet nozzle. Greenleaf standard boring tools are precision machined from alloy steel, heat-treated for durability and long life and fully qualified to current ANSI / ISO specifications. Optional “heavy metal” shanks are available to reduce, and sometimes eliminate, vibration problems common to applications requiring extended tool reach.
Greenleaf boring bars for ceramic inserts are assembled for use with solid inserts. An optional lock pin and short series clamp is available to allow the use of inserts with a hole.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Boring Tools
Product Number Style F for Ceramic Inserts
Product Name Triangle Negative Rake 0° Lead
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Tipped Boring Bar -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
View Details
EcoCut UTS Shank - 11039692 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
View Details