Greenleaf Corporation 60° Triangle Toolholder Style E

Description
Triangle, positive rake, 30° lead
Description
Triangle, positive rake, 30° lead

Suppliers

Company
Product
Description
Supplier Links
60° Triangle Toolholder - Style E - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style E
60° Triangle Toolholder Style E
Triangle, positive rake, 30° lead

Triangle, positive rake, 30° lead

Supplier's Site
60° Triangle Toolholder - Style E - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style E
60° Triangle Toolholder Style E
Triangle, negative rake, 30° lead

Triangle, negative rake, 30° lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style E
Product Name 60° Triangle Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

BT-40 Tap Drivers - BT-40-3/4TD-4 - Precision Components
Specs
Live Static Live / Driven
Mounting Style BT
View Details
80° Diamond Toolholder - Style B - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details