Greenleaf Corporation Square Positive Flat Top Insert SPUN-866

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Positive Flat Top Insert - SPUN-866 - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Flat Top Insert
SPUN-866
Square Positive Flat Top Insert SPUN-866
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SPUN-866
Product Name Square Positive Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 1.000 inch (25.4 mm)
Thickness 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Diamond Flat Top Insert - CPGN-322 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
CoroThread® 266 insert for grooving - 254RG-16CC01-110 1135 - Sandvik Coromant Co.
Specs
Application Grooving; Threading
Thickness 0.156 inch (4.0 mm)
Radius 0.003 inch (0.1 mm)
View Details