Greenleaf Corporation Square Positive Flat Top Insert SPUN-1288

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Positive Flat Top Insert - SPUN-1288 - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Flat Top Insert
SPUN-1288
Square Positive Flat Top Insert SPUN-1288
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SPUN-1288
Product Name Square Positive Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 1.500 inch (38.1 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Ceramic Diamond Insert - CNGA-453 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
CoroThread® 266 insert for thread turning - 266RG-16SA01F160E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details