Greenleaf Corporation Square Positive Flat Top Insert SPGN-634

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Positive Flat Top Insert - SPGN-634 - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Flat Top Insert
SPGN-634
Square Positive Flat Top Insert SPGN-634
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site
Positive Flat Top Square Insert - SPGN-634 - Greenleaf Corporation
Saegertown, PA, United States
Positive Flat Top Square Insert
SPGN-634
Positive Flat Top Square Insert SPGN-634
Square geometry, no hole configuration

Square geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number SPGN-634 SPGN-634
Product Name Square Positive Flat Top Insert Positive Flat Top Square Insert
Application Milling; Turning Milling; Turning
Shape Square Square
Tip Angle 90° 90°
I.C. 0.750 inch (19.0 mm) 0.750 inch (19.0 mm)
Thickness 0.187 inch (4.7 mm) 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Scraper Blade & Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
80° Diamond Chip Control Insert - CNMG-432-MR2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
CoroMill® 170 insert for gear milling - 170-00-200801E-PFHN 1030 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.551 inch (14.0 mm)
Radius 0.020 inch (0.5 mm)
View Details
PCBN inserts - PCBN braze inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details