Greenleaf Corporation Positive Flat Top Square Insert SPGN-422

Description
Square geometry, no hole configuration
Description
Square geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Positive Flat Top Square Insert - SPGN-422 - Greenleaf Corporation
Saegertown, PA, United States
Positive Flat Top Square Insert
SPGN-422
Positive Flat Top Square Insert SPGN-422
Square geometry, no hole configuration

Square geometry, no hole configuration

Supplier's Site
Square Positive Flat Top Insert - SPGN-422 - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Flat Top Insert
SPGN-422
Square Positive Flat Top Insert SPGN-422
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number SPGN-422 SPGN-422
Product Name Positive Flat Top Square Insert Square Positive Flat Top Insert
Application Milling; Turning Milling; Turning
Shape Square Square
Tip Angle 90° 90°
I.C. 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
Thickness 0.125 inch (3.2 mm) 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type J Axial Inserts for Groove Turning - Style A - WhizCut of Sweden AB
Specs
Application Grooving; Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Round Flat Top Insert - RNMA-64 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Circular
I.C. 0.750 inch (19.0 mm)
View Details