Greenleaf Corporation Square Positive Flat Top Insert SPGN-323

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Positive Flat Top Insert - SPGN-323 - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Flat Top Insert
SPGN-323
Square Positive Flat Top Insert SPGN-323
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SPGN-323
Product Name Square Positive Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 0.375 inch (9.5 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide 80° Diamond Flat Top Insert - CNMA-433 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details