Greenleaf Corporation Square Chip Control Insert SNMG-866-MR

Description
Square chip control insert, medium roughing config
Description
Square chip control insert, medium roughing config

Suppliers

Company
Product
Description
Supplier Links
Square Chip Control Insert - SNMG-866-MR - Greenleaf Corporation
Saegertown, PA, United States
Square Chip Control Insert
SNMG-866-MR
Square Chip Control Insert SNMG-866-MR
Square chip control insert, medium roughing config

Square chip control insert, medium roughing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SNMG-866-MR
Product Name Square Chip Control Insert
Application Milling; Turning
Shape Square; Chipbreaker
Tip Angle 90°
I.C. 1.000 inch (25.4 mm)
Thickness 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
55° Diamond Insert - DNGA-443 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
High Performance Spade Drill - 1022A-0124 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details