Radius forming insert, screw on
| Greenleaf Corporation | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | SNMA-64IR4 |
| Product Name | Radius Forming Insert |
| Application | Milling; Turning |
| Shape | Square; Chipbreaker |
| Tip Angle | 90° |
| I.C. | 0.750 inch (19.0 mm) |
| Thickness | 0.250 inch (6.3 mm) |