Greenleaf Corporation Square Flat Top Insert SNGN-543

Description
Square insert, flat top config, no hole
Description
Square insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Flat Top Insert - SNGN-543 - Greenleaf Corporation
Saegertown, PA, United States
Square Flat Top Insert
SNGN-543
Square Flat Top Insert SNGN-543
Square insert, flat top config, no hole

Square insert, flat top config, no hole

Supplier's Site
Negative Square Insert - SNGN-543 - Greenleaf Corporation
Saegertown, PA, United States
Negative Square Insert
SNGN-543
Negative Square Insert SNGN-543
Negative square geometry, no hole configuration

Negative square geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number SNGN-543 SNGN-543
Product Name Square Flat Top Insert Negative Square Insert
Application Milling; Turning Milling; Turning
Shape Square Square
Tip Angle 90° 90°
I.C. 0.625 inch (15.9 mm) 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm) 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Diamond Chip Control Insert - CNMG-542-FF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
CoroMill® 176 insert for gear milling - 176M40-N100608E-PM 1030 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.217 inch (5.5 mm)
Radius 0.031 inch (0.8 mm)
View Details