Greenleaf Corporation Square Flat Top Insert SNGN-534

Description
Square insert, flat top config, no hole
Description
Square insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Flat Top Insert - SNGN-534 - Greenleaf Corporation
Saegertown, PA, United States
Square Flat Top Insert
SNGN-534
Square Flat Top Insert SNGN-534
Square insert, flat top config, no hole

Square insert, flat top config, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SNGN-534
Product Name Square Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 0.625 inch (15.9 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
55° Diamond Chip Control Insert - DNMG-542-GP2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details
CoroThread® 266 insert for thread turning - 266RG-16MM01F150E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details