Greenleaf Corporation Square Flat Top Insert SNGN-434

Description
Square insert, flat top config, no hole
Description
Square insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Flat Top Insert - SNGN-434 - Greenleaf Corporation
Saegertown, PA, United States
Square Flat Top Insert
SNGN-434
Square Flat Top Insert SNGN-434
Square insert, flat top config, no hole

Square insert, flat top config, no hole

Supplier's Site
Negative Square Insert - SNGN-434 - Greenleaf Corporation
Saegertown, PA, United States
Negative Square Insert
SNGN-434
Negative Square Insert SNGN-434
Negative square geometry, no hole configuration

Negative square geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number SNGN-434 SNGN-434
Product Name Square Flat Top Insert Negative Square Insert
Application Milling; Turning Milling; Turning
Shape Square Square
Tip Angle 90° 90°
I.C. 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm) 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type J Axial Inserts for Finish Turning - Style D - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
55° Diamond Insert - DNGN-432 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details