Greenleaf Corporation Square Flat Top Insert SNGN-423

Description
Square insert, flat top config, no hole
Description
Square insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Flat Top Insert - SNGN-423 - Greenleaf Corporation
Saegertown, PA, United States
Square Flat Top Insert
SNGN-423
Square Flat Top Insert SNGN-423
Square insert, flat top config, no hole

Square insert, flat top config, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SNGN-423
Product Name Square Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 0.500 inch (12.7 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide 55° Diamond Flat Top Insert - DNMA-542 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
CoroThread® 266 insert for thread turning - 266RG-16UN01F200E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details