Greenleaf Corporation Negative Square Insert SNGA-542

Description
Negative square geometry, screw on configuration
Description
Negative square geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Negative Square Insert - SNGA-542 - Greenleaf Corporation
Saegertown, PA, United States
Negative Square Insert
SNGA-542
Negative Square Insert SNGA-542
Negative square geometry, screw on configuration

Negative square geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SNGA-542
Product Name Negative Square Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-431 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
High Performance Spade Drill - 1022A-0119 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details