Greenleaf Corporation Tube Scarfing Insert S-SNUN-46-H

Description
Ceramic style insert, no hole configuration
Description
Ceramic style insert, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Tube Scarfing Insert - S-SNUN-46-H - Greenleaf Corporation
Saegertown, PA, United States
Tube Scarfing Insert
S-SNUN-46-H
Tube Scarfing Insert S-SNUN-46-H
Ceramic style insert, no hole configuration

Ceramic style insert, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number S-SNUN-46-H
Product Name Tube Scarfing Insert
Application Boring; Turning
Shape Scarfing Shape
I.C. 0.500 inch (12.7 mm)
Thickness 0.375 inch (9.5 mm)
Radius 1.970 inch (50.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
80° Diamond Flat Top Insert - CPGN-322 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
Universal Spade Drill Series B - 10224-0117 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details