Greenleaf Corporation Tube Scarfing Insert S-SGUB-63-S

Description
Scarfing geometry, screw on configuration
Description
Scarfing geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Tube Scarfing Insert - S-SGUB-63-S - Greenleaf Corporation
Saegertown, PA, United States
Tube Scarfing Insert
S-SGUB-63-S
Tube Scarfing Insert S-SGUB-63-S
Scarfing geometry, screw on configuration

Scarfing geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number S-SGUB-63-S
Product Name Tube Scarfing Insert
Application Boring; Turning
Shape Scarfing Shape
I.C. 0.750 inch (19.0 mm)
Thickness 0.187 inch (4.7 mm)
Radius 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
80° Diamond Rough Stuff Insert - CNGX-454-RS - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details