Greenleaf Corporation Tube Scarfing Insert S-SGUB-63-I

Description
Scarfing geometry, screw on configuration
Description
Scarfing geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Tube Scarfing Insert - S-SGUB-63-I - Greenleaf Corporation
Saegertown, PA, United States
Tube Scarfing Insert
S-SGUB-63-I
Tube Scarfing Insert S-SGUB-63-I
Scarfing geometry, screw on configuration

Scarfing geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number S-SGUB-63-I
Product Name Tube Scarfing Insert
Application Boring; Turning
Shape Scarfing Shape
I.C. 0.750 inch (19.0 mm)
Thickness 0.187 inch (4.7 mm)
Radius 2.470 inch (62.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
55° Diamond Chip Control Insert - DNMG-542-GP2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details
High Performance Spade Drill - 1023N-0119 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details