Greenleaf Corporation Round Flat Top Insert RNMA-32

Description
Round insert, flat top config
Description
Round insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
Round Flat Top Insert - RNMA-32 - Greenleaf Corporation
Saegertown, PA, United States
Round Flat Top Insert
RNMA-32
Round Flat Top Insert RNMA-32
Round insert, flat top config

Round insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number RNMA-32
Product Name Round Flat Top Insert
Application Milling; Turning
Shape Circular
I.C. 0.375 inch (9.5 mm)
Thickness 0.125 inch (3.2 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNGN-633 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
Specs
Application Grooving
View Details