Greenleaf Corporation Negative Round Insert RNGN-85

Description
Negative round geometry, not hole configuration
Description
Negative round geometry, not hole configuration

Suppliers

Company
Product
Description
Supplier Links
Negative Round Insert - RNGN-85 - Greenleaf Corporation
Saegertown, PA, United States
Negative Round Insert
RNGN-85
Negative Round Insert RNGN-85
Negative round geometry, not hole configuration

Negative round geometry, not hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number RNGN-85
Product Name Negative Round Insert
Application Milling; Turning
Shape Circular
I.C. 1.000 inch (25.4 mm)
Thickness 0.312 inch (7.9 mm)
Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1023N-0116 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
80° Diamond Chip Control Insert - CNMG-543-MR2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details