Greenleaf Corporation Negative Round Insert RNGN-64

Description
Negative round geometry, not hole configuration
Description
Negative round geometry, not hole configuration

Suppliers

Company
Product
Description
Supplier Links
Negative Round Insert - RNGN-64 - Greenleaf Corporation
Saegertown, PA, United States
Negative Round Insert
RNGN-64
Negative Round Insert RNGN-64
Negative round geometry, not hole configuration

Negative round geometry, not hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number RNGN-64
Product Name Negative Round Insert
Application Milling; Turning
Shape Circular
I.C. 0.625 inch (15.9 mm)
Thickness 0.437 inch (11.1 mm)
Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Blades (TGB) -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type J Axial Inserts for Profile and Copy Turning - Style M - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-434 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details