Greenleaf Corporation Roll Turning Insert LNUN-6684

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNUN-6684 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNUN-6684
Roll Turning Insert LNUN-6684
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNUN-6684
Product Name Roll Turning Insert
Application Boring; Turning
Shape Rectangular
Thickness 0.500 inch (12.7 mm)
Radius 0.062 inch (1.6 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

80° Diamond Chip Control Insert - CNMM-643-HR - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details