Greenleaf Corporation Roll Turning Insert LNUN-5464

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNUN-5464 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNUN-5464
Roll Turning Insert LNUN-5464
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNUN-5464
Product Name Roll Turning Insert
Application Boring; Turning
Shape Rectangular
Thickness 0.375 inch (9.5 mm)
Radius 0.062 inch (1.6 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
High Performance Spade Drill - 1024N-0222 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
55° Diamond Insert - DNGA-443 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details