Greenleaf Corporation Roll Turning Insert LNUN-4454

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNUN-4454 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNUN-4454
Roll Turning Insert LNUN-4454
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNUN-4454
Product Name Roll Turning Insert
Application Boring; Turning
Shape Rectangular
Thickness 0.312 inch (7.9 mm)
Radius 0.062 inch (1.6 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning in Steel and Other Hard and Long Chipped Materials - Style B - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Square Rough Stuff Insert - SNGX-454-RS - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square; Chipbreaker
Tip Angle 90°
View Details