Greenleaf Corporation Roll Turning Insert LNUN-4442

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNUN-4442 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNUN-4442
Roll Turning Insert LNUN-4442
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNUN-4442
Product Name Roll Turning Insert
Application Boring; Turning
Shape Rectangular
Thickness 0.250 inch (6.3 mm)
Radius 0.031 inch (0.8 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

55° Diamond Insert - DNGN-323 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
PCBN inserts - PCBN overall composite inserts series - Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details