Greenleaf Corporation Powermill Milling Insert LNP-335RW

Description
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.
Description
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Powermill Milling Insert - LNP-335RW - Greenleaf Corporation
Saegertown, PA, United States
Powermill Milling Insert
LNP-335RW
Powermill Milling Insert LNP-335RW
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons
A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNP-335RW
Product Name Powermill Milling Insert
Application Boring; Turning
Shape Rectangular
Thickness 0.312 inch (7.9 mm)
Chamfer Angle 30 degrees
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
55° Diamond Chip Control Insert - DNMG-543-MR2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details
CoroThread® 266 insert for thread turning - 266LL-16TR01F300E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details