Greenleaf Corporation Powermill Milling Insert LNP-335L

Description
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.
Description
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Powermill Milling Insert - LNP-335L - Greenleaf Corporation
Saegertown, PA, United States
Powermill Milling Insert
LNP-335L
Powermill Milling Insert LNP-335L
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons
A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNP-335L
Product Name Powermill Milling Insert
Application Boring; Turning
Shape Rectangular
Thickness 0.312 inch (7.9 mm)
Chamfer Angle 30 degrees
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Positive Flat Top Square Insert - SPGN-642 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details
CoroThread® 266 insert for grooving - 254RG-22CC01-215 1135 - Sandvik Coromant Co.
Specs
Application Grooving; Threading
Thickness 0.219 inch (5.6 mm)
Radius 0.003 inch (0.1 mm)
View Details