Greenleaf Corporation Roll Turning Insert LNMN-5464

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNMN-5464 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNMN-5464
Roll Turning Insert LNMN-5464
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNMN-5464
Product Name Roll Turning Insert
Application Milling
Shape Rectangular; LNMN
I.C. 1.000 inch (25.4 mm)
Thickness 0.375 inch (9.5 mm)
Radius 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Square Positive Flat Top Insert - SPUN-1068 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details
CoroMill® 170 insert for gear milling - 170-22-281085E-PRHN 4240 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.551 inch (14.0 mm)
Radius 0.335 inch (8.5 mm)
View Details