Greenleaf Corporation Roll Turning Insert LNMN-5444

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNMN-5444 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNMN-5444
Roll Turning Insert LNMN-5444
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNMN-5444
Product Name Roll Turning Insert
Application Milling
Shape Rectangular; LNMN
I.C. 1.000 inch (25.4 mm)
Thickness 0.250 inch (6.3 mm)
Radius 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Micro Threading UN - Style T-UN - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Positive Round V-Bottom Insert - RCGN-2V - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Circular; V-Bottom
Tip Angle 120°
View Details