Greenleaf Corporation Roll Turning Insert LNMN-4454

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNMN-4454 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNMN-4454
Roll Turning Insert LNMN-4454
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNMN-4454
Product Name Roll Turning Insert
Application Milling
Shape Rectangular; LNMN
I.C. 1.000 inch (25.4 mm)
Thickness 0.312 inch (7.9 mm)
Radius 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® ABNIR Surface Prep Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Diamond Flat Top Insert - CPGN-322 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
CoroThread® 266 insert for thread turning - 266LL-22MM01A450M 1020 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.219 inch (5.6 mm)
Process Physical Vapor Deposition
View Details