Greenleaf Corporation Roll Turning Insert LNMN-4444

Description
Rectangular geometry, no hole configuration
Description
Rectangular geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - LNMN-4444 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
LNMN-4444
Roll Turning Insert LNMN-4444
Rectangular geometry, no hole configuration

Rectangular geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNMN-4444
Product Name Roll Turning Insert
Application Milling
Shape Rectangular; LNMN
I.C. 1.000 inch (25.4 mm)
Thickness 0.250 inch (6.3 mm)
Radius 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Partial Profile Threading - Style T - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Holemill Insert - SPMT-432-X2 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Boring; Turning
Shape Square; Chipbreaker
Tip Angle 90°
View Details