GB-5R -- POWERLOCK® THREADING INSERT
Greenleaf Corporation
Powerlock® Threading Insert
GB-5R
Description
Threading insert
Description
Threading insert
Suppliers
Powerlock® Threading Insert
GB-5R
Supplier's Site
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
GB-5R |
|
Product Name
|
Powerlock® Threading Insert |
|
Application
|
Threading
|
|
Shape
|
Rhombic
|
|
Tip Angle
|
55°
|
|
Thickness
|
0.380 inch (9.7 mm)
|
|
Material
|
Carbide
|
Unlock Full Specs
to access all available technical data
Similar Products
Stanley Engineered Fastening - Spiralock
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details
Application
Cutoff
Shape
Custom Fit; Indexable
Thickness
0.098 inch (2.5 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Application
Boring
Shape
Diamond; Triangle
I.C.
0.156 inch (4.0 mm)
View Details