Greenleaf Corporation 55° Diamond Chip Control Insert DNMG-542-MR2

Description
55 degree diamond insert, medium roughing config
Description
55 degree diamond insert, medium roughing config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNMG-542-MR2 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNMG-542-MR2
55° Diamond Chip Control Insert DNMG-542-MR2
55 degree diamond insert, medium roughing config

55 degree diamond insert, medium roughing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMG-542-MR2
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Inserts for Full Profile Threading STUB ACME - T-STACME - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Square Chip Control Insert - SNMG-543-FF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square; Chipbreaker
Tip Angle 90°
View Details