Greenleaf Corporation 55° Diamond Chip Control Insert DNMG-542-GP2

Description
55 degree diamond insert, general purpose config
Description
55 degree diamond insert, general purpose config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNMG-542-GP2 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNMG-542-GP2
55° Diamond Chip Control Insert DNMG-542-GP2
55 degree diamond insert, general purpose config

55 degree diamond insert, general purpose config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMG-542-GP2
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® ABNIR Surface Prep Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Powermill Milling Insert - LNP-335RW - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Rectangular
Thickness 0.312 inch (7.9 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details