Greenleaf Corporation 55° Diamond Chip Control Insert DNMG-443-GP2

Description
55 degree diamond insert, general purpose config
Description
55 degree diamond insert, general purpose config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNMG-443-GP2 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNMG-443-GP2
55° Diamond Chip Control Insert DNMG-443-GP2
55 degree diamond insert, general purpose config

55 degree diamond insert, general purpose config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMG-443-GP2
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Threading NPT - Style T-NPT - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Round Flat Top Insert - RNGN-84 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Circular
I.C. 1.000 inch (25.4 mm)
View Details