Greenleaf Corporation Carbide 55° Diamond Flat Top Insert DNMA-542

Description
55 degree diamond insert, flat top config
Description
55 degree diamond insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
Carbide 55° Diamond Flat Top Insert - DNMA-542 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 55° Diamond Flat Top Insert
DNMA-542
Carbide 55° Diamond Flat Top Insert DNMA-542
55 degree diamond insert, flat top config

55 degree diamond insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMA-542
Product Name Carbide 55° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Ceramic Diamond Insert - CNGA-432 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
CoroThread® 266 insert for thread turning - 266LG-16WH01A190M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details