Greenleaf Corporation Carbide 55° Diamond Flat Top Insert DNMA-533

Description
55 degree diamond insert, flat top config
Description
55 degree diamond insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
Carbide 55° Diamond Flat Top Insert - DNMA-533 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 55° Diamond Flat Top Insert
DNMA-533
Carbide 55° Diamond Flat Top Insert DNMA-533
55 degree diamond insert, flat top config

55 degree diamond insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMA-533
Product Name Carbide 55° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.625 inch (15.9 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
80° Diamond Chip Control Insert - CNGG-433-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details