Greenleaf Corporation 55° Diamond Chip Control Insert DNGG-430.6-TF

Description
55 degree diamond insert, precision finishing config
Description
55 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNGG-430.6-TF - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNGG-430.6-TF
55° Diamond Chip Control Insert DNGG-430.6-TF
55 degree diamond insert, precision finishing config

55 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGG-430.6-TF
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
55° Diamond Insert - DNGA-332 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
Universal Spade Drill Series A - 10214-0108 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details