Greenleaf Corporation 55° Diamond Chip Control Insert DNGG-430.3-TF

Description
55 degree diamond insert, precision finishing config
Description
55 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNGG-430.3-TF - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNGG-430.3-TF
55° Diamond Chip Control Insert DNGG-430.3-TF
55 degree diamond insert, precision finishing config

55 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGG-430.3-TF
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Tools -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Application Threading
Material Carbide; Cermet
View Details
CoroThread® 266 insert for thread turning - 266RG-16VM01A002EE 7015 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Radius 0.008 inch (0.2 mm)
View Details
High Performance Spade Drill - 1022T-0111 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details