Greenleaf Corporation 55° Diamond Insert DNGA-433

Description
Negative geometry, screw on configuration
Description
Negative geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Insert - DNGA-433 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Insert
DNGA-433
55° Diamond Insert DNGA-433
Negative geometry, screw on configuration

Negative geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGA-433
Product Name 55° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Miniature Insert - 90314 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Inserts for an Extra Finishing Cut; Back Turning - Style E - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details