Greenleaf Corporation 55° Diamond Insert DNGA-431

Description
Negative geometry, screw on configuration
Description
Negative geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Insert - DNGA-431 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Insert
DNGA-431
55° Diamond Insert DNGA-431
Negative geometry, screw on configuration

Negative geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGA-431
Product Name 55° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266LL-16MM01A100M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
PCBN inserts - Multi-tipped PCBN inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details