Greenleaf Corporation 55° Diamond Insert DNGA-332

Description
Negative geometry, screw on configuration
Description
Negative geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Insert - DNGA-332 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Insert
DNGA-332
55° Diamond Insert DNGA-332
Negative geometry, screw on configuration

Negative geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGA-332
Product Name 55° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 30° Angular Cut - Style U - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Tube Scarfing Insert - S-SGUB-63-K - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Scarfing Shape
I.C. 0.750 inch (19.0 mm)
View Details